Win Source Part Number: 1028428-NUC120LD3DN
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Core Processor: ARM® Cortex®-M0
Speed: 50MHz
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PS2, PWM, WDT
Number of I/O: 33
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 16K x 8
Data Converters: A/D 8x12b
Oscillator Type: External, Internal
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.5V ~ 5.5V
Fake Threat In the Open Market: 55 pct.
Mfr: Nuvoton Technology Corporation
Other Names: 816-NUC120LD3DN
Product Status: Preliminary
IC MCU 32BIT 64KB FLASH 48LQFP / ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7) Product overview: NUC120LD3DN from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB, 50MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, 50MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NUC120LD3DN can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0 - Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1028428-NUC120LD3DN | 776-NUC120LD3DN | NUC120LD3DN |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 64KB 50MHz Embedded Microcontroller MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 50 MHz | 50 MHz | |
| RAM | 64 KB | 16 KB | 16 KB |
| ROM | 4 KB | ||
| ROM Type | Flash; FLASH |