Nuvoton Technology Corp. America Microcontrollers NUC120LD2BN

Description
ARM® Cortex®-M0 NuMicro™ NUC120 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M0 NuMicro™ NUC120 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - NUC120LD2BN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
NUC120LD2BN-ND
Microcontrollers NUC120LD2BN-ND
ARM® Cortex®-M0 NuMicro™ NUC120 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 NuMicro™ NUC120 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - NUC120LD2BN - 813338-NUC120LD2BN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - NUC120LD2BN
813338-NUC120LD2BN
Embedded - Embedded - Microcontrollers - NUC120LD2BN 813338-NUC120LD2BN
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 813338-NUC120LD2BN Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M0 Speed: 50MHz Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PS2, PWM, WDT Number of I/O: 31 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 8K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Supplier Device Package: 48-LQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-LQFP Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 813338-NUC120LD2BN
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M0
Speed: 50MHz
Core Size: 32-Bit
Connectivity: I2C, IrDA, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PS2, PWM, WDT
Number of I/O: 31
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 8K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supplier Device Package: 48-LQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-LQFP
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V

Buy Now
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-NUC120LD2BN
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-NUC120LD2BN
IC MCU 32BIT 64KB FLASH 48LQFP Product overview: NUC120LD2BN from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-NUC120LD2BN can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 48LQFP Product overview: NUC120LD2BN from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-NUC120LD2BN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - NUC120LD2BN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
NUC120LD2BN
Embedded - Microcontrollers NUC120LD2BN
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - NUC120LD2BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
NUC120LD2BN
Microcontrollers NUC120LD2BN
ARM® Cortex®-M0 NuMicro™ NUC120 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 NuMicro™ NUC120 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - NUC120LD2BN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
NUC120LD2BN
Integrated Circuits (ICs) - Embedded - Microcontrollers NUC120LD2BN
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number NUC120LD2BN-ND 813338-NUC120LD2BN 685-NUC120LD2BN NUC120LD2BN NUC120LD2BN NUC120LD2BN
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - NUC120LD2BN 32-bit 32BIT 64KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 8x12b
RAM 8 KB 64 KB 8 KB 8 KB 8 KB
ROM 64 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - 2910ALM/B - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers