Nuvoton Technology Corp. America Embedded - Embedded - Microcontrollers - NUC100RD3AN NUC100RD3AN

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 810186-NUC100RD3AN Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M0 Speed: 50MHz Core Size: 32-Bit Connectivity: EBI/EMI, I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PS2, PWM, WDT Number of I/O: 49 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Part Status: Obsolete (End Of Life) Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 810186-NUC100RD3AN Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M0 Speed: 50MHz Core Size: 32-Bit Connectivity: EBI/EMI, I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PS2, PWM, WDT Number of I/O: 49 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Part Status: Obsolete (End Of Life) Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - NUC100RD3AN - 810186-NUC100RD3AN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - NUC100RD3AN
810186-NUC100RD3AN
Embedded - Embedded - Microcontrollers - NUC100RD3AN 810186-NUC100RD3AN
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 810186-NUC100RD3AN Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M0 Speed: 50MHz Core Size: 32-Bit Connectivity: EBI/EMI, I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PS2, PWM, WDT Number of I/O: 49 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Part Status: Obsolete (End Of Life) Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 810186-NUC100RD3AN
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M0
Speed: 50MHz
Core Size: 32-Bit
Connectivity: EBI/EMI, I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PS2, PWM, WDT
Number of I/O: 49
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Part Status: Obsolete (End Of Life)
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V

Buy Now
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-NUC100RD3AN
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-NUC100RD3AN
IC MCU 32BIT 64KB FLASH 64LQFP Product overview: NUC100RD3AN from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-NUC100RD3AN can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 64LQFP Product overview: NUC100RD3AN from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-NUC100RD3AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - NUC100RD3AN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
NUC100RD3AN-ND
Microcontrollers NUC100RD3AN-ND
ARM® Cortex®-M0 NuMicro™ NUC100 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0 NuMicro™ NUC100 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - NUC100RD3AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
NUC100RD3AN
Integrated Circuits (ICs) - Embedded - Microcontrollers NUC100RD3AN
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - NUC100RD3AN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
NUC100RD3AN
Embedded - Microcontrollers NUC100RD3AN
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - NUC100RD3AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
NUC100RD3AN
Microcontrollers NUC100RD3AN
ARM® Cortex®-M0 NuMicro™ NUC100 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0 NuMicro™ NUC100 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
MCU 32-bit NUC100 ARM Cortex M0 64KB Flash 3.3V/5V 64-Pin LQFP - 576-NUC100RD3AN - Utmel Electronic Limited
Hong Kong, China
MCU 32-bit NUC100 ARM Cortex M0 64KB Flash 3.3V/5V 64-Pin LQFP
576-NUC100RD3AN
MCU 32-bit NUC100 ARM Cortex M0 64KB Flash 3.3V/5V 64-Pin LQFP 576-NUC100RD3AN
MCU 32-bit NUC100 ARM Cortex M0 64KB Flash 3.3V/5V 64-Pin LQFP

MCU 32-bit NUC100 ARM Cortex M0 64KB Flash 3.3V/5V 64-Pin LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 810186-NUC100RD3AN 685-NUC100RD3AN NUC100RD3AN-ND NUC100RD3AN NUC100RD3AN NUC100RD3AN 576-NUC100RD3AN
Product Name Embedded - Embedded - Microcontrollers - NUC100RD3AN 32-bit 32BIT 64KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers MCU 32-bit NUC100 ARM Cortex M0 64KB Flash 3.3V/5V 64-Pin LQFP
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
RAM 64 KB 16 KB 16 KB 16 KB 16 KB 16 KB
ROM Type Flash; FLASH Flash Flash
Supply Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 to 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ - 911053-ADUCM330WDCPZ - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 96 KB
View Details
2 suppliers
Microcontrollers - C161JCLFCAKXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers