Nuvoton Technology Corp. America Interface - Interface - Specialized - NCT6776F NCT6776F

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 041896-NCT6776F Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 128-QFP (14x20) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 041896-NCT6776F Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 128-QFP (14x20) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - NCT6776F - 041896-NCT6776F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - NCT6776F
041896-NCT6776F
Interface - Interface - Specialized - NCT6776F 041896-NCT6776F
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 041896-NCT6776F Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 128-QFP (14x20) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 041896-NCT6776F
Packaging: Tray
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 128-QFP (14x20)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Specialized - NCT6776F - ODG (Origin Data Global)
Shenzhen, China
Specialized
NCT6776F
Specialized NCT6776F
IC INTERFACE SPECIALIZED 128QFP

IC INTERFACE SPECIALIZED 128QFP

Supplier's Site
Interface - Specialized - NCT6776F - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
NCT6776F
Interface - Specialized NCT6776F
IC INTERFACE SPECIALIZED 128QFP

IC INTERFACE SPECIALIZED 128QFP

Supplier's Site Datasheet
Specialized - NCT6776F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
NCT6776F
Specialized NCT6776F
Interface 128-QFP (14x20)

Interface 128-QFP (14x20)

Buy Now
Integrated Circuits (ICs) - Interface - Specialized - NCT6776F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
NCT6776F
Integrated Circuits (ICs) - Interface - Specialized NCT6776F
IC INTERFACE SPECIALIZED 128QFP

IC INTERFACE SPECIALIZED 128QFP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 041896-NCT6776F NCT6776F NCT6776F NCT6776F NCT6776F
Product Name Interface - Interface - Specialized - NCT6776F Specialized Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 3.3V Other; 3.3V Other; 3.3V Other
Unlock Full Specs
to access all available technical data

Similar Products

 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
Human Machine Interface (HMI) - 762-4104 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
LVDS Interface Ics - 1906266 - RS Components, Ltd.
Specs
Technology LVDS; LVCMOS
Device Type Deserializer
Features RoHS
View Details