Nuvoton Technology Corp. America Interface - Interface - Specialized - NCT6776D NCT6776D

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 790638-NCT6776D Packaging: Tray Package: 128-LQFP Mounting: SMD Operating Supply Voltage: 3.3V Family Name: NCT6776 Categories: Integrated Circuits (ICs) Manufacturer Package: 128-LQFP (14x14) Introduction Date: July 12, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 790638-NCT6776D Packaging: Tray Package: 128-LQFP Mounting: SMD Operating Supply Voltage: 3.3V Family Name: NCT6776 Categories: Integrated Circuits (ICs) Manufacturer Package: 128-LQFP (14x14) Introduction Date: July 12, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - NCT6776D - 790638-NCT6776D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - NCT6776D
790638-NCT6776D
Interface - Interface - Specialized - NCT6776D 790638-NCT6776D
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 790638-NCT6776D Packaging: Tray Package: 128-LQFP Mounting: SMD Operating Supply Voltage: 3.3V Family Name: NCT6776 Categories: Integrated Circuits (ICs) Manufacturer Package: 128-LQFP (14x14) Introduction Date: July 12, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 790638-NCT6776D
Packaging: Tray
Package: 128-LQFP
Mounting: SMD
Operating Supply Voltage: 3.3V
Family Name: NCT6776
Categories: Integrated Circuits (ICs)
Manufacturer Package: 128-LQFP (14x14)
Introduction Date: July 12, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Specialized - NCT6776D - ODG (Origin Data Global)
Shenzhen, China
Specialized
NCT6776D
Specialized NCT6776D
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site Datasheet
Interface - Specialized - NCT6776D - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
NCT6776D
Interface - Specialized NCT6776D
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site Datasheet
Specialized - NCT6776D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
NCT6776D
Specialized NCT6776D
Interface 128-LQFP (14x14)

Interface 128-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - NCT6776D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
NCT6776D
Integrated Circuits (ICs) - Interface - Specialized NCT6776D
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 790638-NCT6776D NCT6776D NCT6776D NCT6776D NCT6776D
Product Name Interface - Interface - Specialized - NCT6776D Specialized Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 3.3V Other; 3.3V Other; 3.3V Other
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4730SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-507 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 702-SI3050-E1-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers