NUVOTON TECHNOLOGY CORP. AMERICA
NCT6771F TR -- INTERFACE - SPECIALIZED
Nuvoton Technology Corp. America
Interface - Specialized
NCT6771F TR
Description
IC INTERFACE SPECIALIZED
-
Lingto Electronic Limited
-
Shenzhen Shengyu Electronics Technology Limited
Description
IC INTERFACE SPECIALIZED
Suppliers
Integrated Circuits (ICs) - Interface - Specialized
NCT6771F TR
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
NCT6771F TR |
NCT6771F TR |
|
Product Name
|
Interface - Specialized |
Integrated Circuits (ICs) - Interface - Specialized |
|
Technology
|
UART
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Front End
Package Type
16-QFN Exposed Pad
Pins
16 #
View Details
Features
RoHS
Supply Voltage
3.6V; Other; 3V ~ 3.6V
Package Type
SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
Technology
AS
Device Type
Transceiver
Supply Voltage
Other; 5.5
View Details