Nuvoton Technology Corp. America Interface - Interface - Specialized - NCT6627UD NCT6627UD

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 887090-NCT6627UD Features: Controller Interface 128-LQFP (14x14) Package: Tray Package: 128-LQFP Mounting: Surface Mount Part Status: Not For New Designs Family Name: NCT6627 Categories: Integrated Circuits (ICs) Case / Package: 128-LQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 887090-NCT6627UD Features: Controller Interface 128-LQFP (14x14) Package: Tray Package: 128-LQFP Mounting: Surface Mount Part Status: Not For New Designs Family Name: NCT6627 Categories: Integrated Circuits (ICs) Case / Package: 128-LQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - NCT6627UD - 887090-NCT6627UD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - NCT6627UD
887090-NCT6627UD
Interface - Interface - Specialized - NCT6627UD 887090-NCT6627UD
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 887090-NCT6627UD Features: Controller Interface 128-LQFP (14x14) Package: Tray Package: 128-LQFP Mounting: Surface Mount Part Status: Not For New Designs Family Name: NCT6627 Categories: Integrated Circuits (ICs) Case / Package: 128-LQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 887090-NCT6627UD
Features: Controller Interface 128-LQFP (14x14)
Package: Tray
Package: 128-LQFP
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: NCT6627
Categories: Integrated Circuits (ICs)
Case / Package: 128-LQFP (14x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Specialized - NCT6627UD - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
NCT6627UD
Interface - Specialized NCT6627UD
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site Datasheet
Specialized - NCT6627UD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
NCT6627UD
Specialized NCT6627UD
Controller Interface 128-LQFP (14x14)

Controller Interface 128-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - NCT6627UD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
NCT6627UD
Integrated Circuits (ICs) - Interface - Specialized NCT6627UD
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 887090-NCT6627UD NCT6627UD NCT6627UD NCT6627UD
Product Name Interface - Interface - Specialized - NCT6627UD Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Interface Ics - 1730305 - RS Components, Ltd.
Specs
Technology Ethernet; PPPoE, UDP, ARP, IPv4, ICMP, TCP, IEEE 802.3, IGMP
Device Type Controller
Features RoHS
View Details
SN54BCT244 Octal Buffers/Drivers With 3-State Outputs - 5962-9062501M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
 - PDI1284P11DL,118 - Rochester Electronics
Specs
Device Type Transceiver
Features RoHS
Package Type SOP; SSOP; SSOP48
View Details
5 suppliers
Interface Transceiver IC - 722-SI2435-F-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers