Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 790637-NCT6102D
Packaging: Tray
Package: 128-LQFP
Applications: Controller
Mounting: SMD
Operating Supply Voltage: 5V
Family Name: NCT6102
Categories: Integrated Circuits (ICs)
Manufacturer Package: 128-LQFP (14x14)
Introduction Date: May 13, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Controller Interface 128-LQFP (14x14)
IC INTERFACE SPECIALIZED 128LQFP
IC INTERFACE SPECIALIZED 128LQFP
IC INTERFACE SPECIALIZED 128LQFP
| Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 790637-NCT6102D | NCT6102D | NCT6102D | NCT6102D | NCT6102D |
| Product Name | Interface - Interface - Specialized - NCT6102D | Specialized | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Supply Voltage | Other; 5V | Other; 5V | Other; 5V | Other |