Nuvoton Technology Corp. America Logic - Logic - Translators, Level Shifters - NCT5927W NCT5927W

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 725648-NCT5927W Reference case: MSOP8 Reference Date Code: 1510+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 725648-NCT5927W Reference case: MSOP8 Reference Date Code: 1510+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - NCT5927W - 725648-NCT5927W - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - NCT5927W
725648-NCT5927W
Logic - Logic - Translators, Level Shifters - NCT5927W 725648-NCT5927W
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 725648-NCT5927W Reference case: MSOP8 Reference Date Code: 1510+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 725648-NCT5927W
Reference case: MSOP8
Reference Date Code: 1510+
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 725648-NCT5927W
Product Name Logic - Logic - Translators, Level Shifters - NCT5927W
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74HC299D,652-ND - DigiKey
Specs
Register Type Universal
Supply Voltage 2V ~ 6V
Output Characteristics 3-State
View Details
2 suppliers
Logic - Logic - Specialty Logic - 74GTLP2033DGVRE4 - 1131437-74GTLP2033DGVRE4 - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 54LS95BJ/B - Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
4 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details