Nuvoton Technology Corp. America Interface - Interface - Specialized - NCT5537D NCT5537D

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 887089-NCT5537D Features: - Interface Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 887089-NCT5537D Features: - Interface Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - NCT5537D - 887089-NCT5537D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - NCT5537D
887089-NCT5537D
Interface - Interface - Specialized - NCT5537D 887089-NCT5537D
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 887089-NCT5537D Features: - Interface Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours)

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 887089-NCT5537D
Features: - Interface
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)

Buy Now
Specialized - NCT5537D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
NCT5537D
Specialized NCT5537D
Interface

Interface

Buy Now
Interface - Specialized - NCT5537D - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
NCT5537D
Interface - Specialized NCT5537D
IC INTERFACE SPECIALIZED 64LQFP

IC INTERFACE SPECIALIZED 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - NCT5537D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
NCT5537D
Integrated Circuits (ICs) - Interface - Specialized NCT5537D
IC INTERFACE SPECIALIZED 64LQFP

IC INTERFACE SPECIALIZED 64LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 887089-NCT5537D NCT5537D NCT5537D NCT5537D
Product Name Interface - Interface - Specialized - NCT5537D Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPF4617TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Distance and angle measurement - Digital Impulse Interface - 753-635 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 722-SI3015-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
5 suppliers