Nuvoton Technology Corp. America Interface - Interface - Specialized - NCT5104D NCT5104D

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 812750-NCT5104D Packaging: Tray Mounting Style: Surface Mount Interface: UART Supplier Device Package: 48-LQFP (7x7) Manufacturer Package: 48-LQFP Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 812750-NCT5104D Packaging: Tray Mounting Style: Surface Mount Interface: UART Supplier Device Package: 48-LQFP (7x7) Manufacturer Package: 48-LQFP Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - NCT5104D - 812750-NCT5104D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - NCT5104D
812750-NCT5104D
Interface - Interface - Specialized - NCT5104D 812750-NCT5104D
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 812750-NCT5104D Packaging: Tray Mounting Style: Surface Mount Interface: UART Supplier Device Package: 48-LQFP (7x7) Manufacturer Package: 48-LQFP Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours)

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 812750-NCT5104D
Packaging: Tray
Mounting Style: Surface Mount
Interface: UART
Supplier Device Package: 48-LQFP (7x7)
Manufacturer Package: 48-LQFP
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)

Buy Now
Integrated Circuits (ICs) - Interface - Specialized - NCT5104D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
NCT5104D
Integrated Circuits (ICs) - Interface - Specialized NCT5104D
IC INTERFACE SPECIALIZED 48LQFP

IC INTERFACE SPECIALIZED 48LQFP

Supplier's Site
Specialized - NCT5104D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
NCT5104D
Specialized NCT5104D
Interface 48-LQFP (7x7)

Interface 48-LQFP (7x7)

Buy Now
Specialized - NCT5104D - ODG (Origin Data Global)
Shenzhen, China
Specialized
NCT5104D
Specialized NCT5104D
IC INTERFACE SPECIALIZED 48LQFP

IC INTERFACE SPECIALIZED 48LQFP

Supplier's Site
Interface - Specialized - NCT5104D - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
NCT5104D
Interface - Specialized NCT5104D
IC INTERFACE SPECIALIZED 48LQFP

IC INTERFACE SPECIALIZED 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 812750-NCT5104D NCT5104D NCT5104D NCT5104D NCT5104D
Product Name Interface - Interface - Specialized - NCT5104D Integrated Circuits (ICs) - Interface - Specialized Specialized Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1346-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
7 suppliers
Interface - Interface - Controllers - ADM6996LCX-AD-T-1 - 077615-ADM6996LCX-AD-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
5 suppliers
Interface module - 289-623 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details