IC LINEAR FAN DRIVER 8ESOP Product overview: NCT3941S-A from Nuvoton Technology Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCT3941S-A can be used for catalog matching and distributor lookup.
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 209119-NCT3941S-A
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: PMOS
Output Current: 500mA
Voltage - Load: 8 V to 17.6 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 125°C (TJ)
Case / Package: 8-SOP-EP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 17.6 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers |
| Product Number | 744-NCT3941S-A | 209119-NCT3941S-A |
| Product Name | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - NCT3941S-A |
| Operating Temperature | -20 to 125 C (-4 to 257 F) | -20 to 125 C (-4 to 257 F) |