The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an intuitive and highly configurable user interface. Perfect for a wide range of industrial, commercial market, and consumer product applications. The CPP-A12V80A-SA-USB is one of four standard capacities in the model lineup. Customized versions are also offered to meet large volume OEM requirements.
Driven by design to be one of the most space efficient, low voltage, digital servo drives available.
Utilizes the latest in digital drive architecture to provide software selectable control mode operation.
Compatible with Brushless motors, PMDC Brush motors, and Stepper motors (Open-Loop and Closed-Loop) from 12 to 80 VDC and up to 12A continuous, 30A peak current.
Modes of operation include speed control, torque control or step & direction positioning for Brushless, PMDC Brush and Closed-Loop Steppers.
Sine-wave commutation for brushless motors using either hall sensors or encoder feedback.
Advanced Field Oriented Control (FOC) of Brushless and Closed-Loop Stepper motors provides high dynamic response resulting in a robust motor controller with low torque ripple that produces smoother, more efficient motion!
Open-loop stepper motors support single step up to 256 micro-steps (1MHz max step rate @50% ± 10% duty-cycle).
Encoder feedback or IxR compensation is available for PMDC Brush motors.
Easy setup and configuration via USB interface with ElectroCraft Complete Architect™ - Windows-based software.
The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an intuitive and highly configurable user interface. Perfect for a wide range of industrial, commercial market, and consumer product applications. The CPP-A12V80A-SA-USB is one of four standard capacities in the model lineup. Customized versions are also offered to meet large volume OEM requirements.
- Driven by design to be one of the most space efficient, low voltage, digital servo drives available.
- Utilizes the latest in digital drive architecture to provide software selectable control mode operation.
- Compatible with Brushless motors, PMDC Brush motors, and Stepper motors (Open-Loop and Closed-Loop) from 12 to 80 VDC and up to 12A continuous, 30A peak current.
- Modes of operation include speed control, torque control or step & direction positioning for Brushless, PMDC Brush and Closed-Loop Steppers.
- Sine-wave commutation for brushless motors using either hall sensors or encoder feedback.
- Advanced Field Oriented Control (FOC) of Brushless and Closed-Loop Stepper motors provides high dynamic response resulting in a robust motor controller with low torque ripple that produces smoother, more efficient motion!
- Open-loop stepper motors support single step up to 256 micro-steps (1MHz max step rate @50% ± 10% duty-cycle).
- Encoder feedback or IxR compensation is available for PMDC Brush motors.
- Easy setup and configuration via USB interface with ElectroCraft Complete Architect™ - Windows-based software.