Nuvoton Technology Corp. America Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers NCT3527U TR

Description
Win Source Part Number: 1138873-NCT3527U TR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Status Flag Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 2.5A Output Configuration: High Side Voltage - Load: 3V ~ 5.5V Rds On (Typ): 70mOhm Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nuvoton Technology Corporation Other Names: NCT3527U,NCT3527U TR-ND,NCT3527UTR Base Product Number: NCT3527
Request a Quote Datasheet
Description
Win Source Part Number: 1138873-NCT3527U TR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Status Flag Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 2.5A Output Configuration: High Side Voltage - Load: 3V ~ 5.5V Rds On (Typ): 70mOhm Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nuvoton Technology Corporation Other Names: NCT3527U,NCT3527U TR-ND,NCT3527UTR Base Product Number: NCT3527
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1138873-NCT3527U TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1138873-NCT3527U TR
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1138873-NCT3527U TR
Win Source Part Number: 1138873-NCT3527U TR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Status Flag Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 2.5A Output Configuration: High Side Voltage - Load: 3V ~ 5.5V Rds On (Typ): 70mOhm Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nuvoton Technology Corporation Other Names: NCT3527U,NCT3527U TR-ND,NCT3527UTR Base Product Number: NCT3527

Win Source Part Number: 1138873-NCT3527U TR
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Status Flag
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 2.5A
Output Configuration: High Side
Voltage - Load: 3V ~ 5.5V
Rds On (Typ): 70mOhm
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nuvoton Technology Corporation
Other Names: NCT3527U,NCT3527U TR-ND,NCT3527UTR
Base Product Number: NCT3527

Buy Now Datasheet
Power Distribution Switches, Load Drivers - NCT3527U TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
NCT3527U TR
Power Distribution Switches, Load Drivers NCT3527U TR
Power Switch/Driver 1:1 N-Channel 2.5A TSOT-23-6

Power Switch/Driver 1:1 N-Channel 2.5A TSOT-23-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1138873-NCT3527U TR NCT3527U TR
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467624P - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBT-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details