IC CODEC AUDIO STEREO 32QFN Product overview: NAU8822AYG from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-NAU8822AYG can be used for catalog matching and distributor lookup.
Audio Interface 24 b I²S, PCM 32-QFN (5x5)
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 045140-NAU8822AYG
Packaging: Tray
Type: Audio
Mounting: SMD (SMT)
Data Interface: I2S, PCM
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 94
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Analog Supply Voltage: 2.5 V to 3.6 V
Digital Supply Voltage: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC CODEC AUDIO STEREO 32QFN
IC CODEC AUDIO STEREO 32QFN
Audio Interface 24 b I²S, PCM 32-QFN (5x5)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-NAU8822AYG | NAU8822AYG-ND | 045140-NAU8822AYG | NAU8822AYG | NAU8822AYG | NAU8822AYG | NAU8822AYG |
| Product Name | Interface Transceiver IC | CODECS | Interface - Interface - CODECs - NAU8822AYG | CODECS | Integrated Circuits (ICs) - Interface - CODECs | Interface - CODECs | CODECS |
| Device Type | Transceiver | Codec | Sensor Interface | Audio | Sensor Interface; Codec | Sensor Interface; Codec | Codec |
| Features | RoHS | RoHS | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Tray | 32-VFQFN Exposed Pad | 32-QFN (5x5) | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad |