Nuvoton Technology Corp. America Microcontrollers NANO130SC2BN

Description
ARM® Cortex®-M0 NuMicro™ Nano130 Microcontroller IC 32-Bit Single-Core 42MHz 32KB (32K x 8) FLASH 64-LQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M0 NuMicro™ Nano130 Microcontroller IC 32-Bit Single-Core 42MHz 32KB (32K x 8) FLASH 64-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - NANO130SC2BN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
NANO130SC2BN-ND
Microcontrollers NANO130SC2BN-ND
ARM® Cortex®-M0 NuMicro™ Nano130 Microcontroller IC 32-Bit Single-Core 42MHz 32KB (32K x 8) FLASH 64-LQFP (7x7)

ARM® Cortex®-M0 NuMicro™ Nano130 Microcontroller IC 32-Bit Single-Core 42MHz 32KB (32K x 8) FLASH 64-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - NANO130SC2BN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
NANO130SC2BN
Integrated Circuits (ICs) - Embedded - Microcontrollers NANO130SC2BN
IC MCU 32BIT 32KB FLASH 64LQFP

IC MCU 32BIT 32KB FLASH 64LQFP

Supplier's Site
Microcontrollers - NANO130SC2BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
NANO130SC2BN
Microcontrollers NANO130SC2BN
ARM® Cortex®-M0 NuMicro™ Nano130 Microcontroller IC 32-Bit Single-Core 42MHz 32KB (32K x 8) FLASH 64-LQFP (7x7)

ARM® Cortex®-M0 NuMicro™ Nano130 Microcontroller IC 32-Bit Single-Core 42MHz 32KB (32K x 8) FLASH 64-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - NANO130SC2BN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
NANO130SC2BN
Embedded - Microcontrollers NANO130SC2BN
IC MCU 32BIT 32KB FLASH 64LQFP

IC MCU 32BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number NANO130SC2BN-ND NANO130SC2BN NANO130SC2BN NANO130SC2BN
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 42 MHz 42 MHz 42 MHz
Bits Other; A/D 7x12b; D/A 2x12b
RAM 8 KB 8 KB 8 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8782CJ - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type CDIP; Other; CDIP20
View Details
5 suppliers
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details