IC MCU 32BIT 128KB FLASH 128LQFP Product overview: NANO110KE3BN from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-NANO110KE3BN can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0 NuMicro™ Nano110 Microcontroller IC 32-Bit Single-Core 42MHz 128KB (128K x 8) FLASH 128-LQFP (14x14)
Win Source Part Number: 1029658-NANO110KE3BN
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: NuMicro™ Nano110
Core Processor: ARM® Cortex®-M0
Speed: 42MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 86
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 12x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 128-LQFP
Supplier Device Package: 128-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
Alternative Parts (Cross-Reference): MSP430F6745AIPEU; STM32F401VBT6; STM32F205VBT6; STM32L151VBT6A; ATSAM3S2CA-AU; ATSAM4S2CA-AU; MK22FN128VLL10;
ECCN: 3A991A2
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Nuvoton Technology Corporation
Base Product Number: NANO110
IC MCU 32BIT 128KB FLASH 128LQFP
ARM® Cortex®-M0 NuMicro™ Nano110 Microcontroller IC 32-Bit Single-Core 42MHz 128KB (128K x 8) FLASH 128-LQFP (14x14)
IC MCU 32BIT 128KB FLASH 128LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-NANO110KE3BN | NANO110KE3BN-ND | 1029658-NANO110KE3BN | NANO110KE3BN | NANO110KE3BN | NANO110KE3BN |
| Product Name | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| RAM | 16 KB | 16 KB | 128 KB | 16 KB | 16 KB | |
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | ||
| Package Type | Other; Tray | LFQP; Other; 128-LQFP | Other; 128-LQFP | QFP; Other; 128-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |