IC MCU 32BIT 64KB FLASH 48LQFP Product overview: NANO100LD3AN from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-NANO100LD3AN can be used for catalog matching and distributor lookup.
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 249682-NANO100LD3AN
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC MCU 32BIT 48LQFP 7X7
IC MCU 32BIT 48LQFP 7X7
ARM® Cortex®-M0 NuMicro™ Nano100 Microcontroller IC 32-Bit Single-Core 42MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-NANO100LD3AN | 249682-NANO100LD3AN | NANO100LD3AN | NANO100LD3AN | NANO100LD3AN |
| Product Name | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - NANO100LD3AN | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| RAM | 16 KB | 16 KB | 16 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 3.6 to 1.8 volts | |||
| Package Type | Other; Tray | QFP | QFP; Other; 48-LQFP |