IC MPU N9H20 200MHZ 128LQFP
IC MPU N9H20 200MHZ 128LQFP
ARM926EJ-S Microprocessor IC N9H20 1 Core, 32-Bit 200MHz 128-LQFP (14x14)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 816-N9H20K51N-ND | N9H20K51N | N9H20K51N |
| Product Name | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |
| Microprocessor Family | ARM; ARM926EJ-S | ARM; ARM926EJ-S | ARM926EJ-S |
| Supply Voltage | 3.3V | ||
| Package Type | LFQP; Other; 128-LQFP | QFP | QFP; Other; 128-LQFP |