IC MCU 8BIT 4KB FLASH 16SOIC Product overview: N79E8432ASG from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-N79E8432ASG can be used for catalog matching and distributor lookup.
8051 N79 Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 886756-N79E8432ASG
Series: N79
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH
Core Processor: 8051
Speed: 24MHz
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, UART/USART
Peripherals: Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT
Number of I/O: 13
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supply Voltage: 2.4V ~ 5.5V
Family Name: N79E8432
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 8BIT 4KB FLASH 16SOIC
IC MCU 8BIT 4KB FLASH 16SOIC
8051 N79 Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-N79E8432ASG | N79E8432ASG-ND | 886756-N79E8432ASG | N79E8432ASG | N79E8432ASG | N79E8432ASG |
| Product Name | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - N79E8432ASG | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| RAM | 0.5120 KB | 0.5120 KB | 4 KB | 512 KB | 0.5120 KB | |
| Supply Voltage | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Tube | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |