8051 N79 Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH
IC MCU 8BIT 8KB FLASH 48LQFP
IC MCU 8BIT 8KB FLASH 48LQFP
8051 N79 Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | N79E352ALG-ND | N79E352ALG | N79E352ALG | N79E352ALG |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |
| RAM | 0.2560 KB | 256 KB | 0.2560 KB | |
| ROM | 8 KB | |||
| ROM Type | Flash | Flash; FLASH |