Nuvoton Technology Corp. America Microcontrollers N78E517APG

Description
8051 N78 Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH
Request a Quote Datasheet
Description
8051 N78 Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - N78E517APG-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
N78E517APG-ND
Microcontrollers N78E517APG-ND
8051 N78 Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH

8051 N78 Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - N78E517APG - 809025-N78E517APG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - N78E517APG
809025-N78E517APG
Embedded - Embedded - Microcontrollers - N78E517APG 809025-N78E517APG
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 809025-N78E517APG Packaging: Tube Mounting Style: SMD Core Processor: 8051 Speed: 40MHz Core Size: 8-Bit Connectivity: EBI/EMI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 1.25K x 8 Oscillator Type: Internal Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-LCC (J-Lead) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2.4V ~ 5.5V

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 809025-N78E517APG
Packaging: Tube
Mounting Style: SMD
Core Processor: 8051
Speed: 40MHz
Core Size: 8-Bit
Connectivity: EBI/EMI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 1.25K x 8
Oscillator Type: Internal
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-LCC (J-Lead)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.4V ~ 5.5V

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-N78E517APG
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-N78E517APG
IC MCU 8BIT 64KB FLASH 44PLCC Product overview: N78E517APG from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-N78E517APG can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44PLCC Product overview: N78E517APG from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-N78E517APG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - N78E517APG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
N78E517APG
Microcontrollers N78E517APG
8051 N78 Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH

8051 N78 Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Microcontrollers - N78E517APG - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
N78E517APG
Microcontrollers N78E517APG
IC MCU 8BIT 64KB FLASH 44PLCC

IC MCU 8BIT 64KB FLASH 44PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - N78E517APG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
N78E517APG
Integrated Circuits (ICs) - Embedded - Microcontrollers N78E517APG
IC MCU 8BIT 64KB FLASH 44PLCC

IC MCU 8BIT 64KB FLASH 44PLCC

Supplier's Site
Embedded - Microcontrollers - N78E517APG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
N78E517APG
Embedded - Microcontrollers N78E517APG
IC MCU 8BIT 64KB FLASH 44PLCC

IC MCU 8BIT 64KB FLASH 44PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number N78E517APG-ND 809025-N78E517APG 685-N78E517APG N78E517APG N78E517APG N78E517APG N78E517APG
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - N78E517APG 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 1.25 KB 64 KB 1.25 KB 1.25 KB 1.25 KB 1.25 KB
ROM 64 KB
ROM Type Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7122BBCZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Microcontrollers - C164CI8RMCAKXUMB2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers