Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 809678-N76E885AT20
Packaging: Tube
Mounting Style: SMD
Core Processor: 8051
Speed: 25MHz
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, I2S, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 18KB (18K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 512 x 8
Data Converters: A/D 1x10b
Oscillator Type: Internal
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 74
Voltage - Supply (Vcc/Vdd): 2.4V ~ 5.5V
IC MCU 8BIT 18KB FLASH 20TSSOP Product overview: N76E885AT20 from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 18KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 18KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-N76E885AT20 can be used for catalog matching and distributor lookup.
IC MCU 8BIT 18KB FLASH 20TSSOP
8051 N76 Microcontroller IC 8-Bit 25MHz 18KB (18K x 8) FLASH 20-TSSOP
IC MCU 8BIT 18KB FLASH 20TSSOP
IC MCU 8BIT 18KB FLASH 20TSSOP
IC MCU 8BIT 18KB FLASH 20TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 809678-N76E885AT20 | 685-N76E885AT20 | N76E885AT20 | N76E885AT20 | N76E885AT20 | 576-N76E885AT20 | N76E885AT20 |
| Product Name | Embedded - Embedded - Microcontrollers - N76E885AT20 | 8-bit 8BIT 18KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | IC MCU 8BIT 18KB FLASH 20TSSOP | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |||
| RAM | 18 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | |
| ROM | 4 KB | ||||||
| ROM Type | Flash; FLASH | Flash; FLASH | Flash |