The N76E616AL48 is an 8-bit microcontroller based on the 8051 architecture, operating at a frequency of up to 16 MHz. It features 18 KB of program memory and up to 4 KB of data memory, making it suitable for a variety of applications. The microcontroller includes up to 45 general-purpose I/O pins, two 16-bit timers, and a programmable watchdog timer. It supports multiple communication interfaces, including two full-duplex UART ports and an I²C bus with a data rate of up to 400 kbps. Additionally, it has an integrated 10-bit ADC capable of sampling at 300 ksps and a dedicated LCD driver. The device offers power management features, including idle and power-down modes, along with brown-out detection and power-on reset functionalities. The N76E616AL48 is packaged in a 48-pin LQFP format, making it suitable for compact designs.
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 803205-N76E616AL48
Mounting Style: SMD
Core Processor: 8051
Speed: 16MHz
Core Size: 8-Bit
Connectivity: I2C, UART/USART
Peripherals: LCD, POR, PWM
Number of I/O: 46
Program Memory Size: 18KB (18K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
Voltage - Supply (Vcc/Vdd): 2.4V ~ 5.5V
IC MCU 8BIT 18KB FLASH 48LQFP Product overview: N76E616AL48 from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 18KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 18KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-N76E616AL48 can be used for catalog matching and distributor lookup.
IC MCU 8BIT 18KB FLASH 48LQFP
IC MCU 8BIT 18KB FLASH 48LQFP
8051 N76 Microcontroller IC 8-Bit 16MHz 18KB (18K x 8) FLASH 48-LQFP (7x7)
IC MCU 8BIT 18KB FLASH 48LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 803205-N76E616AL48 | 685-N76E616AL48 | N76E616AL48 | N76E616AL48 | N76E616AL48 | N76E616AL48 |
| Product Name | Embedded - Embedded - Microcontrollers - N76E616AL48 | 8-bit 8BIT 18KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| RAM | 18 KB | 0.5120 KB | 512 KB | 0.5120 KB | 0.5120 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 volts | 2.4 to 5.5 volts |