Nuvoton Technology Corp. America Embedded - Embedded - Microcontrollers - N76E003AT20 N76E003AT20

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 747871-N76E003AT20 Family Name: N76E003 Reference case: TSSOP Reference Date Code: 17+ Alternative Parts (Cross-Reference): STM8S903F3P6VTR; STM8S903F3P6V; STM8S903F3P6; Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 747871-N76E003AT20 Family Name: N76E003 Reference case: TSSOP Reference Date Code: 17+ Alternative Parts (Cross-Reference): STM8S903F3P6VTR; STM8S903F3P6V; STM8S903F3P6; Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - N76E003AT20 - 747871-N76E003AT20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - N76E003AT20
747871-N76E003AT20
Embedded - Embedded - Microcontrollers - N76E003AT20 747871-N76E003AT20
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 747871-N76E003AT20 Family Name: N76E003 Reference case: TSSOP Reference Date Code: 17+ Alternative Parts (Cross-Reference): STM8S903F3P6VTR; STM8S903F3P6V; STM8S903F3P6; Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 747871-N76E003AT20
Family Name: N76E003
Reference case: TSSOP
Reference Date Code: 17+
Alternative Parts (Cross-Reference): STM8S903F3P6VTR; STM8S903F3P6V; STM8S903F3P6;
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now
Microcontrollers - N76E003AT20-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
N76E003AT20-ND
Microcontrollers N76E003AT20-ND
8051 N76 Microcontroller IC 8-Bit 16MHz 18KB (18K x 8) FLASH 20-TSSOP

8051 N76 Microcontroller IC 8-Bit 16MHz 18KB (18K x 8) FLASH 20-TSSOP

Buy Now Datasheet
8-bit 8BIT 18KB Embedded Microcontroller MCU - 685-N76E003AT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 18KB Embedded Microcontroller MCU
685-N76E003AT20
8-bit 8BIT 18KB Embedded Microcontroller MCU 685-N76E003AT20
IC MCU 8BIT 18KB FLASH 20TSSOP Product overview: N76E003AT20 from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 18KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 18KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-N76E003AT20 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 18KB FLASH 20TSSOP Product overview: N76E003AT20 from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 18KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 18KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-N76E003AT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - N76E003AT20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
N76E003AT20
Integrated Circuits (ICs) - Embedded - Microcontrollers N76E003AT20
IC MCU 8BIT 18KB FLASH 20TSSOP

IC MCU 8BIT 18KB FLASH 20TSSOP

Supplier's Site
Embedded - Microcontrollers - N76E003AT20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
N76E003AT20
Embedded - Microcontrollers N76E003AT20
IC MCU 8BIT 18KB FLASH 20TSSOP

IC MCU 8BIT 18KB FLASH 20TSSOP

Supplier's Site Datasheet
Microcontrollers - N76E003AT20 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
N76E003AT20
Microcontrollers N76E003AT20
IC MCU 8BIT 18KB FLASH 20TSSOP

IC MCU 8BIT 18KB FLASH 20TSSOP

Supplier's Site Datasheet
Microcontrollers - N76E003AT20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
N76E003AT20
Microcontrollers N76E003AT20
8051 N76 Microcontroller IC 8-Bit 16MHz 18KB (18K x 8) FLASH 20-TSSOP

8051 N76 Microcontroller IC 8-Bit 16MHz 18KB (18K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - N76E003AT20 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
N76E003AT20
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) N76E003AT20
18KB 1KB FLASH 18 2.4V~5.5V 51Series 16MHz TSSOP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

18KB 1KB FLASH 18 2.4V~5.5V 51Series 16MHz TSSOP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 747871-N76E003AT20 N76E003AT20-ND 685-N76E003AT20 N76E003AT20 N76E003AT20 N76E003AT20 N76E003AT20 N76E003AT20
Product Name Embedded - Embedded - Microcontrollers - N76E003AT20 Microcontrollers 8-bit 8BIT 18KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 8x12b Other; 12bit
RAM 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 18 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC845BCP62-3 - 911046-ADUC845BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1120RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded Microcontroller MCU - 769-ADM5120PX-AB-R-2 - ERSAELECTRONICS PTE. LTD.
Specs
RAM 16 KB
Serial Interface Ethernet, UART, USB
Package Type Other; Tape & Reel (TR)
View Details
5 suppliers