Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 1081612-N681622YG
Packaging: Tray
Type: General Purpose
Mounting: SMD (SMT)
Resolution (Bits): 10 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC CODEC DUAL PROGR 64QFN Product overview: N681622YG from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-N681622YG can be used for catalog matching and distributor lookup.
General Purpose Interface 10 b 20-QFN (4x4)
General Purpose Interface 10 b 20-QFN (4x4)
IC CODEC DUAL PROGR 64QFN
IC CODEC DUAL PROGR 64QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1081612-N681622YG | 716-N681622YG | N681622YG-ND | N681622YG | N681622YG | N681622YG | N681622YG |
| Product Name | Interface - Interface - CODECs - N681622YG | Dual Interface Transceiver IC | CODECS | CODECS | Integrated Circuits (ICs) - Interface - CODECs | Interface - CODECs | CODECS |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 20-QFN (4x4) | Tray | 20-WFQFN Exposed Pad | 20-WFQFN Exposed Pad | 20-WFQFN Exposed Pad | ||
| Device Type | Transceiver | Codec | Codec | Sensor Interface; Codec | Sensor Interface; Codec | General Purpose |