Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 886744-N681386DG
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Interface - - 48-LQFP (10x10)
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: N681386
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
General Purpose Interface 48-LQFP (10x10)
IC CODEC SGL PROGR 48LQFP Product overview: N681386DG from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-N681386DG can be used for catalog matching and distributor lookup.
IC CODEC SGL PROGR 48LQFP
IC CODEC SGL PROGR 48LQFP
General Purpose Interface 48-LQFP (10x10)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 886744-N681386DG | N681386DG-ND | 716-N681386DG | N681386DG | N681386DG | N681386DG | N681386DG |
| Product Name | Interface - Interface - CODECs - N681386DG | CODECS | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - CODECs | Interface - CODECs | CODECS | CODECS |
| Device Type | Sensor Interface | Codec | Transceiver | Sensor Interface; Codec | Sensor Interface; Codec | Codec | General Purpose |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | QFP; 48-LQFP (10x10) | LQFP; 48-LQFP | Tray | QFP | QFP; LQFP; 48-LQFP | QFP; 48-LQFP |