IC MCU 8BIT 16KB FLASH 33QFN
8051 NuMicro ML51 Microcontroller IC 8-Bit 24MHz 16KB (16K x 8) FLASH 33-QFN (4x4)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ML51TB9AE | ML51TB9AE |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Life Cycle Stage | Declining | Declining; Not For New Designs |
| Clock Speed | 24 MHz | 24 MHz |
| RAM | 1 KB | 1 KB |
| Supply Voltage | 5.5 to 1.8 volts |