Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 884863-MINI58FDE
Series: NuMicro Mini58™ DE
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 50MHz 32KB (32K x 8) FLASH 20-TSSOP
Core Processor: ARM® Cortex®-M0
Speed: 50MHz
Package: Tray
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, PWM, WDT
Number of I/O: 17
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.5V ~ 5.5V
Family Name: MINI58
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 74
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8542.31.0001
ARM® Cortex®-M0 NuMicro Mini58™ DE Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 20-TSSOP
IC MCU 32BIT 32KB FLASH 20TSSOP Product overview: MINI58FDE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MINI58FDE can be used for catalog matching and distributor lookup.
IC MCU 32BIT 32KB FLASH 20TSSOP
ARM® Cortex®-M0 NuMicro Mini58™ DE Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 20-TSSOP
IC MCU 32BIT 32KB FLASH 20TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 884863-MINI58FDE | MINI58FDE-ND | 685-MINI58FDE | MINI58FDE | MINI58FDE | MINI58FDE |
| Product Name | Embedded - Embedded - Microcontrollers - MINI58FDE | Microcontrollers | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| RAM | 32 KB | 4 KB | 4 KB | 4 KB | 4 KB | |
| ROM Type | Flash; FLASH | Flash | ||||
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts |