Nuvoton Technology Corp. America Microcontrollers MINI55TDE

Description
ARM® Cortex®-M0 NuMicro Mini55™ Microcontroller IC 32-Bit Single-Core 48MHz 17.5KB (17.5K x 8) FLASH 33-QFN (4x4)
Request a Quote Datasheet
Description
ARM® Cortex®-M0 NuMicro Mini55™ Microcontroller IC 32-Bit Single-Core 48MHz 17.5KB (17.5K x 8) FLASH 33-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MINI55TDE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MINI55TDE-ND
Microcontrollers MINI55TDE-ND
ARM® Cortex®-M0 NuMicro Mini55™ Microcontroller IC 32-Bit Single-Core 48MHz 17.5KB (17.5K x 8) FLASH 33-QFN (4x4)

ARM® Cortex®-M0 NuMicro Mini55™ Microcontroller IC 32-Bit Single-Core 48MHz 17.5KB (17.5K x 8) FLASH 33-QFN (4x4)

Buy Now Datasheet
Embedded - Microcontrollers - MINI55TDE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MINI55TDE
Embedded - Microcontrollers MINI55TDE
IC MCU 32BIT 17.5KB FLASH 33QFN

IC MCU 32BIT 17.5KB FLASH 33QFN

Supplier's Site Datasheet
Microcontrollers - MINI55TDE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MINI55TDE
Microcontrollers MINI55TDE
ARM® Cortex®-M0 NuMicro Mini55™ Microcontroller IC 32-Bit Single-Core 48MHz 17.5KB (17.5K x 8) FLASH 33-QFN (4x4)

ARM® Cortex®-M0 NuMicro Mini55™ Microcontroller IC 32-Bit Single-Core 48MHz 17.5KB (17.5K x 8) FLASH 33-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MINI55TDE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MINI55TDE
Integrated Circuits (ICs) - Embedded - Microcontrollers MINI55TDE
IC MCU 32BIT 17.5KB FLASH 33QFN

IC MCU 32BIT 17.5KB FLASH 33QFN

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MINI55TDE-ND MINI55TDE MINI55TDE MINI55TDE
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 48 MHz 48 MHz
Bits Other; A/D 12x10b
RAM 2 KB 2 KB 2 KB
ROM 17.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - CG7616AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details