The MINI52ZAN is a 32-bit microcontroller from the NuMicro Mini51 series, featuring an ARM Cortex-M0 core. It operates at a maximum frequency of 24 MHz and includes 8 KB of flash memory, 2 KB of configurable RAM, and 2 KB of data flash. The device supports up to 29 general-purpose I/O pins and includes various connectivity options such as UART, SPI, and I²C interfaces. Additionally, it features a 10-bit ADC, a watchdog timer, and an enhanced PWM generator. The MINI52ZAN is packaged in a compact QFN33 (5x5 mm) format, making it suitable for space-constrained applications. This microcontroller is designed for low-power consumption and is ideal for embedded system designs requiring efficient processing capabilities.
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 208434-MINI52ZAN
Packaging: Tray
Core Processor: ARM Cortex-M0
Number of I/O: 29
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 32-WFQFN Exposed Pad
Speed(Frequency): 24MHz
Supply Voltage - Operating: 2.5 V to 5.5 V
Part Core Size: 32-Bit
Data RAM Size: 2K x 8
IC MCU 32BIT 8KB FLASH 33QFN Product overview: MINI52ZAN from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MINI52ZAN can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0 NuMicro Mini51™ Microcontroller IC 32-Bit Single-Core 24MHz 8KB (8K x 8) FLASH
IC MCU 32BIT 8KB FLASH 33QFN
ARM® Cortex®-M0 NuMicro Mini51™ Microcontroller IC 32-Bit Single-Core 24MHz 8KB (8K x 8) FLASH
IC MCU 32BIT 8KB FLASH 33QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 208434-MINI52ZAN | 685-MINI52ZAN | MINI52ZAN-ND | MINI52ZAN | MINI52ZAN | MINI52ZAN |
| Product Name | Embedded - Embedded - Microcontrollers - MINI52ZAN | 32-bit 32BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | Removed | |||
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | ||
| RAM | 8 KB | 2 KB | 2 KB | 2 KB | 2 KB | |
| ROM Type | Flash; FLASH | Flash |