ARM® Cortex®-M0 NuMicro Mini51™ Microcontroller IC 32-Bit Single-Core 24MHz 8KB (8K x 8) FLASH
IC MCU 32BIT 8KB FLASH 32VFQFN
ARM® Cortex®-M0 NuMicro Mini51™ Microcontroller IC 32-Bit Single-Core 24MHz 8KB (8K x 8) FLASH
IC MCU 32BIT 8KB FLASH 32VFQFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MINI52TAN-ND | MINI52TAN | MINI52TAN | MINI52TAN |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |
| Bits | Other; A/D 8x10b | |||
| RAM | 2 KB | 2 KB | 2 KB | |
| ROM | 8 KB |