Nuvoton Technology Corp. America Microcontrollers MINI52LDE

Description
ARM® Cortex®-M0 NuMicro Mini51™ DE Microcontroller IC 32-Bit Single-Core 24MHz 8KB (8K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M0 NuMicro Mini51™ DE Microcontroller IC 32-Bit Single-Core 24MHz 8KB (8K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MINI52LDE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MINI52LDE-ND
Microcontrollers MINI52LDE-ND
ARM® Cortex®-M0 NuMicro Mini51™ DE Microcontroller IC 32-Bit Single-Core 24MHz 8KB (8K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 NuMicro Mini51™ DE Microcontroller IC 32-Bit Single-Core 24MHz 8KB (8K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MINI52LDE - 208433-MINI52LDE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MINI52LDE
208433-MINI52LDE
Embedded - Embedded - Microcontrollers - MINI52LDE 208433-MINI52LDE
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 208433-MINI52LDE Packaging: Tray Core Processor: ARM Cortex-M0 Number of I/O: 29 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 24MHz Supply Voltage - Operating: 2.5 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 2K x 8

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 208433-MINI52LDE
Packaging: Tray
Core Processor: ARM Cortex-M0
Number of I/O: 29
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 2.5 V to 5.5 V
Part Core Size: 32-Bit
Data RAM Size: 2K x 8

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 8KB Embedded Microcontroller MCU
685-MINI52LDE
32-bit 32BIT 8KB Embedded Microcontroller MCU 685-MINI52LDE
IC MCU 32BIT 8KB FLASH 48LQFP Product overview: MINI52LDE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MINI52LDE can be used for catalog matching and distributor lookup.

IC MCU 32BIT 8KB FLASH 48LQFP Product overview: MINI52LDE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MINI52LDE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MINI52LDE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MINI52LDE
Microcontrollers MINI52LDE
ARM® Cortex®-M0 NuMicro Mini51™ DE Microcontroller IC 32-Bit Single-Core 24MHz 8KB (8K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 NuMicro Mini51™ DE Microcontroller IC 32-Bit Single-Core 24MHz 8KB (8K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - MINI52LDE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MINI52LDE
Embedded - Microcontrollers MINI52LDE
IC MCU 32BIT 8KB FLASH 48LQFP

IC MCU 32BIT 8KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MINI52LDE-ND 208433-MINI52LDE 685-MINI52LDE MINI52LDE MINI52LDE
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MINI52LDE 32-bit 32BIT 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 24 MHz 24 MHz 24 MHz
Bits Other; A/D 8x10b
RAM 2 KB 8 KB 2 KB 2 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

SMD 2.4GHz Embedded Microcontroller MCU - 879-BCM20732S - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUCM331WDCPZ - Lingto Electronic Limited
Specs
Data Bus 32 Bit; 32-Bit
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details