ARM® Cortex®-M4F NuMicro M480 Microcontroller IC 32-Bit Single-Core 192MHz 128KB (128K x 8) FLASH 33-QFN (5x5)
IC MCU 32BIT 128KB FLASH 33QFN
IC MCU 32BIT 128KB FLASH 33QFN
ARM® Cortex®-M4F NuMicro M480 Microcontroller IC 32-Bit Single-Core 192MHz 128KB (128K x 8) FLASH 33-QFN (5x5)
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 816-M482ZE8AE-ND | M482ZE8AE | M482ZE8AE | M482ZE8AE |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 192 MHz | 192 MHz | 192 MHz | |
| Bits | Other; A/D 10x12b SAR; D/A 1x12b | |||
| RAM | 64 KB | 64 KB | 64 KB | |
| ROM | 128 KB |