Nuvoton Technology Corp. America Microcontrollers M481LGCAE

Description
ARM® Cortex®-M4F NuMicro M480 Microcontroller IC 32-Bit Single-Core 192MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F NuMicro M480 Microcontroller IC 32-Bit Single-Core 192MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 816-M481LGCAE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
816-M481LGCAE-ND
Microcontrollers 816-M481LGCAE-ND
ARM® Cortex®-M4F NuMicro M480 Microcontroller IC 32-Bit Single-Core 192MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M4F NuMicro M480 Microcontroller IC 32-Bit Single-Core 192MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - M481LGCAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M481LGCAE
Microcontrollers M481LGCAE
ARM® Cortex®-M4F NuMicro M480 Microcontroller IC 32-Bit Single-Core 192MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M4F NuMicro M480 Microcontroller IC 32-Bit Single-Core 192MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

Buy Now
Embedded - Microcontrollers - M481LGCAE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M481LGCAE
Embedded - Microcontrollers M481LGCAE
IC MCU 32BIT 256KB FLASH 48LQFP

IC MCU 32BIT 256KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M481LGCAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M481LGCAE
Integrated Circuits (ICs) - Embedded - Microcontrollers M481LGCAE
IC MCU 32BIT 256KB FLASH 48LQFP

IC MCU 32BIT 256KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 816-M481LGCAE-ND M481LGCAE M481LGCAE M481LGCAE
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 192 MHz 192 MHz 192 MHz
Bits Other; A/D 12x12b SAR; D/A 2x12b
RAM 128 KB 128 KB 128 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 8751H-8/BQA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
Package Type CDIP; Other; CDIP
View Details
3 suppliers
 - 520966230987 - Rochester Electronics
Infineon Technologies AG
View Details
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details