ARM® Cortex®-M4F NuMicro™ M453 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 256KB FLASH 100LQFP Product overview: M453VG6AE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M453VG6AE can be used for catalog matching and distributor lookup.
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 924882-M453VG6AE
Series: NuMicro™ M453
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M4F series Microcontroller IC 32-Bit 72MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Core Processor: ARM® Cortex®-M4F
Speed: 72MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, I²C, IrDA, LINbus, SmartCard, SPI,UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I²S, LVD, LVR, POR, PWM, WDT
Number of I/O: 80
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 2.5V ~ 5.5V
Family Name: M453VG6
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8542.31.0001
IC MCU 32BIT 256KB FLASH 100LQFP
IC MCU 32BIT 256KB FLASH 100LQFP
IC MCU 32BIT 256KB FLASH 100LQFP
ARM® Cortex®-M4F NuMicro™ M453 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M453VG6AE-ND | 685-M453VG6AE | 924882-M453VG6AE | M453VG6AE | M453VG6AE | M453VG6AE | M453VG6AE |
| Product Name | Microcontrollers | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - M453VG6AE | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 72 MHz | 72 MHz | 72 MHz | 72 MHz | 72 MHz | ||
| Bits | Other; A/D 16x12b | ||||||
| RAM | 32 KB | 32 KB | 256 KB | 32 KB | 32 KB | 32 KB | |
| ROM | 256 KB |