Nuvoton Technology Corp. America Embedded - Embedded - Microcontrollers - M453RE6AE M453RE6AE

Description
Manufacturer: Nuvoton Technology Corporation of America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960312-M453RE6AE Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 128 kB Interface: CAN, I2C, I2S, LIN, SPI, UART RAM Size: 32 kB Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 72 MHz Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Data Bus Width: 32 b RoHS: Non-Compliant Min Operating Temperature: -40 °C Core Architecture: ARM Number of Programmable I/O: 48 Number of Timers/Counters: 4
Request a Quote
Description
Manufacturer: Nuvoton Technology Corporation of America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960312-M453RE6AE Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 128 kB Interface: CAN, I2C, I2S, LIN, SPI, UART RAM Size: 32 kB Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 72 MHz Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Data Bus Width: 32 b RoHS: Non-Compliant Min Operating Temperature: -40 °C Core Architecture: ARM Number of Programmable I/O: 48 Number of Timers/Counters: 4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - M453RE6AE - 960312-M453RE6AE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M453RE6AE
960312-M453RE6AE
Embedded - Embedded - Microcontrollers - M453RE6AE 960312-M453RE6AE
Manufacturer: Nuvoton Technology Corporation of America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960312-M453RE6AE Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 128 kB Interface: CAN, I2C, I2S, LIN, SPI, UART RAM Size: 32 kB Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 72 MHz Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Data Bus Width: 32 b RoHS: Non-Compliant Min Operating Temperature: -40 °C Core Architecture: ARM Number of Programmable I/O: 48 Number of Timers/Counters: 4

Manufacturer: Nuvoton Technology Corporation of America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960312-M453RE6AE
Mounting: SMD (SMT)
Memory Type: FLASH
Memory Size: 128 kB
Interface: CAN, I2C, I2S, LIN, SPI, UART
RAM Size: 32 kB
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 72 MHz
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Data Bus Width: 32 b
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Core Architecture: ARM
Number of Programmable I/O: 48
Number of Timers/Counters: 4

Buy Now
25 MHz 128KB 16KB VQFN Embedded Microcontroller MCU - 685-M453RE6AE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25 MHz 128KB 16KB VQFN Embedded Microcontroller MCU
685-M453RE6AE
25 MHz 128KB 16KB VQFN Embedded Microcontroller MCU 685-M453RE6AE
25 MHz MCU with 128KB Flash, 16KB SRAM, 10-bit ADC, comparator, DMA, 1.8V Split-Rail I/O 64-VQFN -40 to 85 Product overview: M453RE6AE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 MHz, 128KB, 16KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25 MHz, 128KB, 16KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M453RE6AE can be used for catalog matching and distributor lookup.

25 MHz MCU with 128KB Flash, 16KB SRAM, 10-bit ADC, comparator, DMA, 1.8V Split-Rail I/O 64-VQFN -40 to 85 Product overview: M453RE6AE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 MHz, 128KB, 16KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25 MHz, 128KB, 16KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M453RE6AE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 960312-M453RE6AE 685-M453RE6AE
Product Name Embedded - Embedded - Microcontrollers - M453RE6AE 25 MHz 128KB 16KB VQFN Embedded Microcontroller MCU
Data Bus 32 Bit
Number 4
RAM 0.0320 KB 32 KB
Serial Interface CAN; I²C; SPI; UART; CAN, I2C, I2S, LIN, SPI, UART CAN, I2C, I2S, LIN, SPI, UART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C161OLMHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers