ARM® Cortex®-M0 NuMicro M058S Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 20-TSSOP
IC MCU 32BIT 32KB FLASH 20TSSOP
IC MCU 32BIT 32KB FLASH 20TSSOP
ARM® Cortex®-M0 NuMicro M058S Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 20-TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M058SFAN-ND | M058SFAN | M058SFAN | M058SFAN |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | |
| Bits | Other; A/D 8x12b | |||
| RAM | 4 KB | 4 KB | 4 KB | |
| ROM | 32 KB |