Nuvoton Technology Corp. America Microcontrollers M058LBN

Description
ARM® Cortex®-M0 NuMicro M051™ BN Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH
Request a Quote Datasheet
Description
ARM® Cortex®-M0 NuMicro M051™ BN Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - M058LBN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M058LBN-ND
Microcontrollers M058LBN-ND
ARM® Cortex®-M0 NuMicro M051™ BN Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH

ARM® Cortex®-M0 NuMicro M051™ BN Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - M058LBN - 206949-M058LBN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M058LBN
206949-M058LBN
Embedded - Embedded - Microcontrollers - M058LBN 206949-M058LBN
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 206949-M058LBN Packaging: Tray Core Processor: ARM Cortex-M0 Number of I/O: 40 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-LQFP Speed(Frequency): 50MHz Supply Voltage - Operating: 2.5 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 4K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 206949-M058LBN
Packaging: Tray
Core Processor: ARM Cortex-M0
Number of I/O: 40
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 48-LQFP
Speed(Frequency): 50MHz
Supply Voltage - Operating: 2.5 V to 5.5 V
Part Core Size: 32-Bit
Data RAM Size: 4K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 32KB Embedded Microcontroller MCU
685-M058LBN
32-bit 32BIT 32KB Embedded Microcontroller MCU 685-M058LBN
IC MCU 32BIT 32KB FLASH 48LQFP Product overview: M058LBN from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M058LBN can be used for catalog matching and distributor lookup.

IC MCU 32BIT 32KB FLASH 48LQFP Product overview: M058LBN from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M058LBN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M058LBN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M058LBN
Integrated Circuits (ICs) - Embedded - Microcontrollers M058LBN
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site
Microcontrollers - M058LBN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
M058LBN
Microcontrollers M058LBN
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - M058LBN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M058LBN
Microcontrollers M058LBN
ARM® Cortex®-M0 NuMicro M051™ BN Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH

ARM® Cortex®-M0 NuMicro M051™ BN Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - M058LBN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M058LBN
Embedded - Microcontrollers M058LBN
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number M058LBN-ND 206949-M058LBN 685-M058LBN M058LBN M058LBN M058LBN M058LBN
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - M058LBN 32-bit 32BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 8x12b
RAM 4 KB 32 KB 4 KB 4 KB 4 KB 4 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7764AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details