ARM® Cortex®-M0 NuMicro M0564 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 256KB FLASH 100LQFP
ARM® Cortex®-M0 NuMicro M0564 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 256KB FLASH 100LQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M0564VG4AE-ND | M0564VG4AE | M0564VG4AE | M0564VG4AE |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 72 MHz | 72 MHz | 72 MHz | |
| Bits | Other; A/D 20x12b | |||
| RAM | 20 KB | 20 KB | 20 KB | |
| ROM | 256 KB |