Nuvoton Technology Corp. America 32-bit 32BIT 16KB Embedded Microcontroller MCU M054ZDE

Description
IC MCU 32BIT 16KB FLASH 33QFN Product overview: M054ZDE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M054ZDE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 16KB FLASH 33QFN Product overview: M054ZDE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M054ZDE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 16KB Embedded Microcontroller MCU - 685-M054ZDE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 16KB Embedded Microcontroller MCU
685-M054ZDE
32-bit 32BIT 16KB Embedded Microcontroller MCU 685-M054ZDE
IC MCU 32BIT 16KB FLASH 33QFN Product overview: M054ZDE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M054ZDE can be used for catalog matching and distributor lookup.

IC MCU 32BIT 16KB FLASH 33QFN Product overview: M054ZDE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M054ZDE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1018948-M054ZDE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1018948-M054ZDE
Integrated Circuits (ICs) - Embedded - Microcontrollers 1018948-M054ZDE
Win Source Part Number: 1018948-M054ZDE Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: NuMicro M051™ DE Core Processor: ARM® Cortex®-M0 Speed: 50MHz Package: Tray Standard Package: 490 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, I²C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 5x12b Oscillator Type: Internal Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 33-QFN (5x5) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.5V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Nuvoton Technology Corporation Base Product Number: M054

Win Source Part Number: 1018948-M054ZDE
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: NuMicro M051™ DE
Core Processor: ARM® Cortex®-M0
Speed: 50MHz
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I²C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 5x12b
Oscillator Type: Internal
Package / Case: 32-WFQFN Exposed Pad
Supplier Device Package: 33-QFN (5x5)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2.5V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Nuvoton Technology Corporation
Base Product Number: M054

Buy Now Datasheet
Embedded - Microcontrollers - M054ZDE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M054ZDE
Embedded - Microcontrollers M054ZDE
IC MCU 32BIT 16KB FLASH 33QFN

IC MCU 32BIT 16KB FLASH 33QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M054ZDE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M054ZDE
Integrated Circuits (ICs) - Embedded - Microcontrollers M054ZDE
IC MCU 32BIT 16KB FLASH 33QFN

IC MCU 32BIT 16KB FLASH 33QFN

Supplier's Site
Microcontrollers - M054ZDE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M054ZDE
Microcontrollers M054ZDE
ARM® Cortex®-M0 NuMicro M051™ DE Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH 33-QFN (5x5)

ARM® Cortex®-M0 NuMicro M051™ DE Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH 33-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-M054ZDE 1018948-M054ZDE M054ZDE M054ZDE M054ZDE
Product Name 32-bit 32BIT 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
RAM 4 KB 16 KB 4 KB 4 KB
Supply Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 volts
Package Type Other; Tray Other; 32-WFQFN Exposed Pad Other; 32-WFQFN Exposed Pad
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - 05523-1730002 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
View Details