ARM® Cortex®-M0 NuMicro M051™ DE Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 16KB FLASH 48LQFP
IC MCU 32BIT 16KB FLASH 48LQFP
ARM® Cortex®-M0 NuMicro M051™ DE Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M054LDE-ND | M054LDE | M054LDE | M054LDE |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | |
| Bits | Other; A/D 8x12b | |||
| RAM | 4 KB | 4 KB | 4 KB | |
| ROM | 16 KB |