ARM® Cortex®-M0 NuMicro M051™ Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 802436-M054LAN
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M0
Speed: 50MHz
Core Size: 32-Bit
Connectivity: EBI/EMI, I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-LQFP
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V
IC MCU 32BIT 16KB FLASH 48LQFP Product overview: M054LAN from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M054LAN can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0 NuMicro M051™ Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH
IC MCU 32BIT 16KB FLASH 48LQFP
IC MCU 32BIT 16KB FLASH 48LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M054LAN-ND | 802436-M054LAN | 685-M054LAN | M054LAN | M054LAN | M054LAN |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - M054LAN | 32-bit 32BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 8x12b | |||||
| RAM | 4 KB | 16 KB | 4 KB | 4 KB | 4 KB | |
| ROM | 16 KB |