Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 206945-M052LBN
Packaging: Tray
Core Processor: ARM Cortex-M0
Number of I/O: 40
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 48-LQFP
Speed(Frequency): 50MHz
Supply Voltage - Operating: 2.5 V to 5.5 V
Part Core Size: 32-Bit
Data RAM Size: 4K x 8
IC MCU 32BIT 8KB FLASH 48LQFP Product overview: M052LBN from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M052LBN can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0 NuMicro M051™ BN Microcontroller IC 32-Bit Single-Core 50MHz 8KB (8K x 8) FLASH
ARM® Cortex®-M0 NuMicro M051™ BN Microcontroller IC 32-Bit Single-Core 50MHz 8KB (8K x 8) FLASH
IC MCU 32BIT 8KB FLASH 48LQFP
IC MCU 32BIT 8KB FLASH 48LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 206945-M052LBN | 685-M052LBN | M052LBN-ND | M052LBN | M052LBN | M052LBN |
| Product Name | Embedded - Embedded - Microcontrollers - M052LBN | 32-bit 32BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | Removed; Obsolete | |||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| RAM | 8 KB | 4 KB | 4 KB | 4 KB | 4 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |