Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 99767-M0516LDN
Family Name: M0516LDN
Country of Origin: Taiwan
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC MCU 32BIT 64KB FLASH 48LQFP Product overview: M0516LDN from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M0516LDN can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0 - Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
ARM® Cortex®-M0 - Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 64KB FLASH 48LQFP
IC MCU 32BIT 64KB FLASH 48LQFP
64KB 4KB FLASH 40 2.5V~5.5V CM0 50MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 99767-M0516LDN | 685-M0516LDN | 816-M0516LDN-ND | M0516LDN | M0516LDN | M0516LDN | M0516LDN |
| Product Name | Embedded - Embedded - Microcontrollers - M0516LDN | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | |
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | |
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | ||
| Package Type | Other; Tray | LFQP; Other; 48-LQFP | QFP; Other; 48-LQFP | Other; 48-LQFP | QFP; Other; 48-LQFP | QFP | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |