IC MCU 32BIT 256KB FLASH 128LQFP Product overview: M032KG6AE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M032KG6AE can be used for catalog matching and distributor lookup.
Win Source Part Number: 1368599-M032KG6AE
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Mfr: Nuvoton Technology Corporation
Series: NuMicro M032
Package: Tray
Product Status: Active
Package / Case: 128-LQFP
Supplier Device Package: 128-LQFP (14x14)
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Speed: 48MHz
Number of I/O: 107
Core Processor: ARM® Cortex®-M0
Core Size: 32-Bit
Connectivity: EBI/EMI, I²S, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Data Converters: A/D 7x12b SAR
Oscillator Type: External, Internal
IC MCU 32BIT 256KB FLASH 128LQFP
ARM® Cortex®-M0 NuMicro M032 Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 128-LQFP (14x14)
IC MCU 32BIT 256KB FLASH 128LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-M032KG6AE | 1368599-M032KG6AE | 816-M032KG6AE-ND | M032KG6AE | M032KG6AE |
| Product Name | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| RAM | 32 KB | 256 KB | 32 KB | 32 KB | 32 KB |
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | |
| Package Type | Other; Tray | LFQP; Other; 128-LQFP | QFP; Other; 128-LQFP | Other; 128-LQFP | |
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |