Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 1189439-ISD5116SI
Mounting Style: SMD
Features: Auto Mute, Automatic Gain Control, Digital Data Storage, Volume Control
Input Signal: Analog - Single Ended, Microphone
Output Signal: Analog - Single Ended, Analog Differential, PWM Speaker Output
Interface: I2C
Oscillator Type: Internal/External
Duration: 8 Min 44 Sec ~ 17 Min 28 Sec
Sampling Frequency: 4 ~ 8kHz
Filter Pass Band: 1.7 ~ 3.4kHz
Messaging: Multiple
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.winbond.com
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 27
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.3V
IC VOICE REC/PLAY 17M 28S 28SOIC Product overview: ISD5116SI from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD5116SI can be used for catalog matching and distributor lookup.
Voice Record/Playback IC Multiple Message 8 Min 44 Sec ~ 17 Min 28 Sec I²C 28-SOIC
IC VOICE REC/PLAY 17M 28S 28SOIC
IC VOICE REC/PLAY 17M 28S 28SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1189439-ISD5116SI | 733-ISD5116SI | ISD5116SI | ISD5116SI | ISD5116SI |
| Product Name | Interface - Interface - Voice Record and Playback - ISD5116SI | Interface Transceiver IC | Voice Record and Playback | Interface - Voice Record and Playback | Integrated Circuits (ICs) - Interface - Voice Record and Playback |
| Device Type | Sensor Interface; Storage Interface | Transceiver | Sensor Interface | Sensor Interface | |
| Supply Voltage | Other; 2.7V ~ 3.3V | Other; 2.7 V ~ 3.3 V | Other; 2.7 V ~ 3.3 V | Other | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |