Nuvoton Technology Corp. America Interface - Interface - Voice Record and Playback - ISD5108EYI ISD5108EYI

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 921779-ISD5108EYI Series: ChipCorder® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voice Record/Playback IC Multiple Message 4 Min 22 Sec ~ 8 Min 44 Sec I²C 28-TSOP Package: Tray Package: 28-TSSOP (0.465", 11.80mm Width) Mounting: Surface Mount Oscillator Type: Internal/External Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 234 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 921779-ISD5108EYI Series: ChipCorder® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voice Record/Playback IC Multiple Message 4 Min 22 Sec ~ 8 Min 44 Sec I²C 28-TSOP Package: Tray Package: 28-TSSOP (0.465", 11.80mm Width) Mounting: Surface Mount Oscillator Type: Internal/External Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 234 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Voice Record and Playback - ISD5108EYI - 921779-ISD5108EYI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Voice Record and Playback - ISD5108EYI
921779-ISD5108EYI
Interface - Interface - Voice Record and Playback - ISD5108EYI 921779-ISD5108EYI
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 921779-ISD5108EYI Series: ChipCorder® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voice Record/Playback IC Multiple Message 4 Min 22 Sec ~ 8 Min 44 Sec I²C 28-TSOP Package: Tray Package: 28-TSSOP (0.465", 11.80mm Width) Mounting: Surface Mount Oscillator Type: Internal/External Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 234 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 921779-ISD5108EYI
Series: ChipCorder®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Voice Record/Playback IC Multiple Message 4 Min 22 Sec ~ 8 Min 44 Sec I²C 28-TSOP
Package: Tray
Package: 28-TSSOP (0.465", 11.80mm Width)
Mounting: Surface Mount
Oscillator Type: Internal/External
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 234
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface Transceiver IC - 733-ISD5108EYI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
733-ISD5108EYI
Interface Transceiver IC 733-ISD5108EYI
IC VOICE REC/PLAY 8MN 44S 28TSOP Product overview: ISD5108EYI from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD5108EYI can be used for catalog matching and distributor lookup.

IC VOICE REC/PLAY 8MN 44S 28TSOP Product overview: ISD5108EYI from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD5108EYI can be used for catalog matching and distributor lookup.

Supplier's Site
Voice Record and Playback - ISD5108EYI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice Record and Playback
ISD5108EYI
Voice Record and Playback ISD5108EYI
Voice Record/Playback IC Multiple Message 4 Min 22 Sec ~ 8 Min 44 Sec I²C 28-TSOP

Voice Record/Playback IC Multiple Message 4 Min 22 Sec ~ 8 Min 44 Sec I²C 28-TSOP

Buy Now Datasheet
Interface - Voice Record and Playback - ISD5108EYI - Lingto Electronic Limited
Shenzhen, China
Interface - Voice Record and Playback
ISD5108EYI
Interface - Voice Record and Playback ISD5108EYI
IC VOICE REC/PLAY 8MN 44S 28TSOP

IC VOICE REC/PLAY 8MN 44S 28TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 921779-ISD5108EYI 733-ISD5108EYI ISD5108EYI ISD5108EYI
Product Name Interface - Interface - Voice Record and Playback - ISD5108EYI Interface Transceiver IC Voice Record and Playback Interface - Voice Record and Playback
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; 28-TSOP 28-TSSOP (0.465", 11.80mm Width) SOP; SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width)
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BNSR - 012851-CD4052BNSR - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SO
View Details
3 suppliers
Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-436 - WAGO
Specs
Device Type Sensor Interface
View Details