Nuvoton Technology Corp. America Interface - Interface - Voice Record and Playback - ISD5104EYI ISD5104EYI

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 810472-ISD5104EYI Mounting Style: SMD Features: Auto Mute, Automatic Gain Control, Digital Data Storage, Volume Control Input Signal: Analog - Single Ended, Microphone Output Signal: Analog - Single Ended, Analog Differential, PWM Speaker Output Interface: I2C Oscillator Type: Internal/External Part Status: Obsolete (End Of Life) Duration: 2 Min 11 Sec ~ 4 Min 22 Sec Sampling Frequency: 4 ~ 8kHz Filter Pass Band: 1.7 ~ 3.4kHz Messaging: Multiple Supplier Device Package: 28-TSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-TSSOP (0.465", 11.80mm Width) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 234 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.3V
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 810472-ISD5104EYI Mounting Style: SMD Features: Auto Mute, Automatic Gain Control, Digital Data Storage, Volume Control Input Signal: Analog - Single Ended, Microphone Output Signal: Analog - Single Ended, Analog Differential, PWM Speaker Output Interface: I2C Oscillator Type: Internal/External Part Status: Obsolete (End Of Life) Duration: 2 Min 11 Sec ~ 4 Min 22 Sec Sampling Frequency: 4 ~ 8kHz Filter Pass Band: 1.7 ~ 3.4kHz Messaging: Multiple Supplier Device Package: 28-TSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-TSSOP (0.465", 11.80mm Width) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 234 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Voice Record and Playback - ISD5104EYI - 810472-ISD5104EYI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Voice Record and Playback - ISD5104EYI
810472-ISD5104EYI
Interface - Interface - Voice Record and Playback - ISD5104EYI 810472-ISD5104EYI
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 810472-ISD5104EYI Mounting Style: SMD Features: Auto Mute, Automatic Gain Control, Digital Data Storage, Volume Control Input Signal: Analog - Single Ended, Microphone Output Signal: Analog - Single Ended, Analog Differential, PWM Speaker Output Interface: I2C Oscillator Type: Internal/External Part Status: Obsolete (End Of Life) Duration: 2 Min 11 Sec ~ 4 Min 22 Sec Sampling Frequency: 4 ~ 8kHz Filter Pass Band: 1.7 ~ 3.4kHz Messaging: Multiple Supplier Device Package: 28-TSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-TSSOP (0.465", 11.80mm Width) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 234 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.3V

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 810472-ISD5104EYI
Mounting Style: SMD
Features: Auto Mute, Automatic Gain Control, Digital Data Storage, Volume Control
Input Signal: Analog - Single Ended, Microphone
Output Signal: Analog - Single Ended, Analog Differential, PWM Speaker Output
Interface: I2C
Oscillator Type: Internal/External
Part Status: Obsolete (End Of Life)
Duration: 2 Min 11 Sec ~ 4 Min 22 Sec
Sampling Frequency: 4 ~ 8kHz
Filter Pass Band: 1.7 ~ 3.4kHz
Messaging: Multiple
Supplier Device Package: 28-TSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-TSSOP (0.465", 11.80mm Width)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 234
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.3V

Buy Now
Interface Transceiver IC - 733-ISD5104EYI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
733-ISD5104EYI
Interface Transceiver IC 733-ISD5104EYI
IC VOICE REC/PLAY 4MN 22S 28TSOP / SINGLE-CHIP Product overview: ISD5104EYI from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD5104EYI can be used for catalog matching and distributor lookup.

IC VOICE REC/PLAY 4MN 22S 28TSOP / SINGLE-CHIP Product overview: ISD5104EYI from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD5104EYI can be used for catalog matching and distributor lookup.

Supplier's Site
Voice Record and Playback - ISD5104EYI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice Record and Playback
ISD5104EYI
Voice Record and Playback ISD5104EYI
Voice Record/Playback IC Multiple Message 2 Min 11 Sec ~ 4 Min 22 Sec I²C 28-TSOP

Voice Record/Playback IC Multiple Message 2 Min 11 Sec ~ 4 Min 22 Sec I²C 28-TSOP

Buy Now Datasheet
Interface - Voice Record and Playback - ISD5104EYI - Lingto Electronic Limited
Shenzhen, China
Interface - Voice Record and Playback
ISD5104EYI
Interface - Voice Record and Playback ISD5104EYI
IC VOICE REC/PLAY 4MN 22S 28TSOP

IC VOICE REC/PLAY 4MN 22S 28TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 810472-ISD5104EYI 733-ISD5104EYI ISD5104EYI ISD5104EYI
Product Name Interface - Interface - Voice Record and Playback - ISD5104EYI Interface Transceiver IC Voice Record and Playback Interface - Voice Record and Playback
Device Type Sensor Interface; Storage Interface Transceiver Sensor Interface
Supply Voltage Other; 2.7V ~ 3.3V Other; 2.7 V ~ 3.3 V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2493-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-006 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 1581863 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Driver & Receiver
Features RoHS
Package Type LFCSP
View Details