Voice Record/Playback IC Multiple Message 4 ~ 8 Min SPI 28-SOIC
| DigiKey | |
|---|---|
| Product Category | Audio Processor ICs |
| Product Number | ISD5008SI-ND |
| Input Signal | Analog |
| Output Signal | Analog |
| Mounting | Surface Mount (SMT) |
| Package/Case | "28-SOIC (0.295"", 7.50mm Width)" |